Manufacturer: Yageo
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082391-NL453232T-22
Inductance: 220 µH
Resistance: 12 Ω
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): NL453232T-221KNL4532
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082391-NL453232T-221K |
| Product Name | OEM Parts - OEM Parts (M - N) - NL453232T-221K |