Manufacturer: Keystone Electronics
Win Source Part Number: 856292-5029
Features: Plating Mounting Type
Package: Reel - TR
Categories: Test and Measurement
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 36-5029-ND, 5029K, 36-5029, 5029K-ND, 36-5029CT, 36-5029DKR, 36-5029TR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 856292-5029 |
| Product Name | Unclassified - 5029 |