Yageo USA RES 0.47 OHM 5W 1% AXIAL NKN500FR-73-0R47

Description
RES 0.47ohm 5W 1% AXIAL
Request a Quote
Description
RES 0.47ohm 5W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0.47 OHM 5W 1% AXIAL - NKN500FR-73-0R47 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.47 OHM 5W 1% AXIAL
NKN500FR-73-0R47
RES 0.47 OHM 5W 1% AXIAL NKN500FR-73-0R47
RES 0.47ohm 5W 1% AXIAL

RES 0.47ohm 5W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NKN500FR-73-0R47
Product Name RES 0.47 OHM 5W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details