Yageo USA RES NON-INDUCT WW 1.4 OHM 3W 5% NKN3WSJR-73-1R4

Description
RES NON-INDUCT WW 1.4ohm 3W 5%
Request a Quote Datasheet
Description
RES NON-INDUCT WW 1.4ohm 3W 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NON-INDUCT WW 1.4 OHM 3W 5% - NKN3WSJR-73-1R4 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NON-INDUCT WW 1.4 OHM 3W 5%
NKN3WSJR-73-1R4
RES NON-INDUCT WW 1.4 OHM 3W 5% NKN3WSJR-73-1R4
RES NON-INDUCT WW 1.4ohm 3W 5%

RES NON-INDUCT WW 1.4ohm 3W 5%

Supplier's Site
Through Hole Resistors - NKN3WSJR-73-1R4-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
NKN3WSJR-73-1R4-ND
Through Hole Resistors NKN3WSJR-73-1R4-ND
1.4 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound

1.4 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number NKN3WSJR-73-1R4 NKN3WSJR-73-1R4-ND
Product Name RES NON-INDUCT WW 1.4 OHM 3W 5% Through Hole Resistors
Resistance Range 1.4 ohms 1.4 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details