Yageo USA
RES 0.27 OHM 3W 1% AXIAL
NKN3WSFR-73-0R27
Description
RES 0.27ohm 3W 1% AXIAL
Request a Quote
Email Supplier
Description
RES 0.27ohm 3W 1% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
NKN3WSFR-73-0R27 |
|
Product Name
|
RES 0.27 OHM 3W 1% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details