Yageo USA RES 0.1 OHM 3W 1% AXIAL NKN3WSFR-73-0R1

Description
RES 0.1ohm 3W 1% AXIAL
Request a Quote
Description
RES 0.1ohm 3W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 3W 1% AXIAL - NKN3WSFR-73-0R1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 3W 1% AXIAL
NKN3WSFR-73-0R1
RES 0.1 OHM 3W 1% AXIAL NKN3WSFR-73-0R1
RES 0.1ohm 3W 1% AXIAL

RES 0.1ohm 3W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NKN3WSFR-73-0R1
Product Name RES 0.1 OHM 3W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details