Yageo USA Through Hole Resistors NKN200JR-73-2R7

Description
2.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
Request a Quote Datasheet
Description
2.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - NKN200JR-73-2R7-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
NKN200JR-73-2R7-ND
Through Hole Resistors NKN200JR-73-2R7-ND
2.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound

2.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound

Buy Now Datasheet
RES NON-INDUCT WW 2.7 OHM 2W 5% - NKN200JR-73-2R7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NON-INDUCT WW 2.7 OHM 2W 5%
NKN200JR-73-2R7
RES NON-INDUCT WW 2.7 OHM 2W 5% NKN200JR-73-2R7
RES NON-INDUCT WW 2.7ohm 2W 5%

RES NON-INDUCT WW 2.7ohm 2W 5%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number NKN200JR-73-2R7-ND NKN200JR-73-2R7
Product Name Through Hole Resistors RES NON-INDUCT WW 2.7 OHM 2W 5%
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details