Yageo USA RES 2.7 OHM 1W 1% AXIAL NKN1WSFR-52-2R7

Description
RES 2.7ohm 1W 1% AXIAL
Request a Quote
Description
RES 2.7ohm 1W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.7 OHM 1W 1% AXIAL - NKN1WSFR-52-2R7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 1W 1% AXIAL
NKN1WSFR-52-2R7
RES 2.7 OHM 1W 1% AXIAL NKN1WSFR-52-2R7
RES 2.7ohm 1W 1% AXIAL

RES 2.7ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NKN1WSFR-52-2R7
Product Name RES 2.7 OHM 1W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details