Yageo USA RES NON-INDUCT WW .5 OHM 1W 5% NKN100JR-73-0R5

Description
RES NON-INDUCT WW .5ohm 1W 5%
Request a Quote Datasheet
Description
RES NON-INDUCT WW .5ohm 1W 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NON-INDUCT WW .5 OHM 1W 5% - NKN100JR-73-0R5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NON-INDUCT WW .5 OHM 1W 5%
NKN100JR-73-0R5
RES NON-INDUCT WW .5 OHM 1W 5% NKN100JR-73-0R5
RES NON-INDUCT WW .5ohm 1W 5%

RES NON-INDUCT WW .5ohm 1W 5%

Supplier's Site
Through Hole Resistors - NKN100JR-73-0R5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
NKN100JR-73-0R5-ND
Through Hole Resistors NKN100JR-73-0R5-ND
500 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound

500 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number NKN100JR-73-0R5 NKN100JR-73-0R5-ND
Product Name RES NON-INDUCT WW .5 OHM 1W 5% Through Hole Resistors
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details