Yageo USA RES NON-INDUCT WW 2.2 OHM 1W 5% NKN100JR-52-2R2

Description
RES NON-INDUCT WW 2.2ohm 1W 5%
Request a Quote Datasheet
Description
RES NON-INDUCT WW 2.2ohm 1W 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NON-INDUCT WW 2.2 OHM 1W 5% - NKN100JR-52-2R2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NON-INDUCT WW 2.2 OHM 1W 5%
NKN100JR-52-2R2
RES NON-INDUCT WW 2.2 OHM 1W 5% NKN100JR-52-2R2
RES NON-INDUCT WW 2.2ohm 1W 5%

RES NON-INDUCT WW 2.2ohm 1W 5%

Supplier's Site
Through Hole Resistors - NKN100JR-52-2R2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
NKN100JR-52-2R2-ND
Through Hole Resistors NKN100JR-52-2R2-ND
2.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound

2.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number NKN100JR-52-2R2 NKN100JR-52-2R2-ND
Product Name RES NON-INDUCT WW 2.2 OHM 1W 5% Through Hole Resistors
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details