Yageo USA
Inrush Current Limiters (ICL)
N15SP080L
Description
ICL 80 OHM 15% 2.5A 15MM
Request a Quote
Email Supplier
Datasheet
Description
ICL 80 OHM 15% 2.5A 15MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
13-N15SP080L-ND |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
9.5 mA
IR
0.2500 mA
View Details
Diode Applications
Rectifier
VF
1.1 volts
VR
1200 volts
View Details
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
View Details
5 suppliers