The 1N4741A is a voltage regulator diode in a hermetically sealed SOD66 (DO-41) glass package with axial leads, designed for low voltage stabilization. It operates at a nominal voltage of 12 V within the series range of 3.3 V to 24 V, with a maximum power dissipation of 1000 mW and a forward voltage not exceeding 1.2 V at 200 mA. The device has a junction temperature range of -65 °C to +200 °C and a thermal resistance from junction to tie-point of 110 K/W with a 4 mm lead length.
Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages.
The series consists of 22 types with nominal working voltages from 3.3 to 24 V.
Features and benefits
Applications
Zener Diode 11V 1W ±5% Through Hole DO-41
DIODE ZENER 11V 1W DO41
Zener Diode, 11V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1002153-1N4741A,113
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 8.4V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
DIODE ZENER 11V 1W DO41
| Nexperia B.V. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4741A,113 | 1727-1N4741A,113TR-ND | 1N4741A,113 | 1002153-1N4741A,113 | 1N4741A,113 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Diodes - Zener - Single - 1N4741A,113 | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Active | Active | Active | ||
| Package | SOD66 | DO-41; DO-41 | DO-41; DO-41 |