100µH Shielded Inductor 10A 47.4mOhm Max Nonstandard
100µH Shielded Inductor 10A 47.4mOhm Max Nonstandard
100µH Shielded Inductor 10A 47.4mOhm Max Nonstandard
FIXED IND 100UH 10A 47.4MOHM SMD
INDUCTOR, AEC-Q200, 100UH, SHIELDED, 10A; Inductance:100µH; RMS Current (Irms):10A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, 100UH, SHIELDED, 10A; Inductance:100µH; RMS Current (Irms):10A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, 100UH, SHIELDED, 10A ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-MPXV1D2213L101TR-ND | MPXV1D2213L101 | 51AH5058 | 65AH8432 |
| Product Name | Fixed Inductors | Fixed Inductors | Inductor, Aec-Q200, 100Uh, Shielded, 10A; Inductance Kemet | Inductor, Aec-Q200, 100Uh, Shielded, 10A Rohs Compliant Kemet |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Metal Composite | Metal Composite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |