KEMET Electronics Corporation Fixed Inductors MPXV1D1740LR68

Description
680nH Shielded Inductor 32A 2mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Inductor 32A 2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D1740LR68DKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 32A 2mOhm Max Nonstandard

680nH Shielded Inductor 32A 2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1740LR68CT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 32A 2mOhm Max Nonstandard

680nH Shielded Inductor 32A 2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1740LR68TR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 32A 2mOhm Max Nonstandard

680nH Shielded Inductor 32A 2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 0.68Uh, Shld, 32A; Inductance Kemet - 51AH4995 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.68Uh, Shld, 32A; Inductance Kemet
51AH4995
Inductor, Aec-Q200, 0.68Uh, Shld, 32A; Inductance Kemet 51AH4995
INDUCTOR, AEC-Q200, 0.68UH, SHLD, 32A; Inductance:680nH; RMS Current (Irms):32A; Inductor Construction:Shielde d; Saturation Current (Isat):55A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.002ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.68UH, SHLD, 32A; Inductance:680nH; RMS Current (Irms):32A; Inductor Construction:Shielded; Saturation Current (Isat):55A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.002ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 0.68Uh, Shld, 32A; Inductance Kemet - 51AH4994 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.68Uh, Shld, 32A; Inductance Kemet
51AH4994
Inductor, Aec-Q200, 0.68Uh, Shld, 32A; Inductance Kemet 51AH4994
INDUCTOR, AEC-Q200, 0.68UH, SHLD, 32A; Inductance:680nH; RMS Current (Irms):32A; Inductor Construction:Shielde d; Saturation Current (Isat):55A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.002ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.68UH, SHLD, 32A; Inductance:680nH; RMS Current (Irms):32A; Inductor Construction:Shielded; Saturation Current (Isat):55A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.002ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D1740LR68DKR-ND 51AH4995
Product Name Fixed Inductors Inductor, Aec-Q200, 0.68Uh, Shld, 32A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1670302 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Adjustable Inductors - 1956-1088-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details