KEMET Electronics Corporation Fixed Inductors MPXV1D1740L470

Description
47µH Shielded Inductor 4A 125.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 4A 125.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D1740L470CT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 4A 125.7mOhm Max Nonstandard

47µH Shielded Inductor 4A 125.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1740L470DKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 4A 125.7mOhm Max Nonstandard

47µH Shielded Inductor 4A 125.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1740L470TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 4A 125.7mOhm Max Nonstandard

47µH Shielded Inductor 4A 125.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 47Uh, Shielded, 4A; Inductance Kemet - 51AH5015 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 47Uh, Shielded, 4A; Inductance Kemet
51AH5015
Inductor, Aec-Q200, 47Uh, Shielded, 4A; Inductance Kemet 51AH5015
INDUCTOR, AEC-Q200, 47UH, SHIELDED, 4A; Inductance:47µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.1257ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 47UH, SHIELDED, 4A; Inductance:47µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.1257ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 47Uh, Shielded, 4A; Inductance Kemet - 51AH5014 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 47Uh, Shielded, 4A; Inductance Kemet
51AH5014
Inductor, Aec-Q200, 47Uh, Shielded, 4A; Inductance Kemet 51AH5014
INDUCTOR, AEC-Q200, 47UH, SHIELDED, 4A; Inductance:47µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.1257ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 47UH, SHIELDED, 4A; Inductance:47µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.1257ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D1740L470CT-ND 51AH5015
Product Name Fixed Inductors Inductor, Aec-Q200, 47Uh, Shielded, 4A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567651 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0075 microH
DCR 0.2400 ohms
View Details
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details