KEMET Electronics Corporation Fixed Inductors MPXV1D1740L3R3

Description
3.3µH Shielded Inductor 16.5A 8.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 16.5A 8.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D1740L3R3CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 16.5A 8.1mOhm Max Nonstandard

3.3µH Shielded Inductor 16.5A 8.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1740L3R3TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 16.5A 8.1mOhm Max Nonstandard

3.3µH Shielded Inductor 16.5A 8.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1740L3R3DKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 16.5A 8.1mOhm Max Nonstandard

3.3µH Shielded Inductor 16.5A 8.1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 3.3Uh, Shld, 16.5A; Inductance Kemet - 51AH5009 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 3.3Uh, Shld, 16.5A; Inductance Kemet
51AH5009
Inductor, Aec-Q200, 3.3Uh, Shld, 16.5A; Inductance Kemet 51AH5009
INDUCTOR, AEC-Q200, 3.3UH, SHLD, 16.5A; Inductance:3.3µH; RMS Current (Irms):16.5A; Inductor Construction:Shielde d; Saturation Current (Isat):27.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0081ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 3.3UH, SHLD, 16.5A; Inductance:3.3µH; RMS Current (Irms):16.5A; Inductor Construction:Shielded; Saturation Current (Isat):27.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0081ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 3.3Uh, Shld, 16.5A; Inductance Kemet - 51AH5008 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 3.3Uh, Shld, 16.5A; Inductance Kemet
51AH5008
Inductor, Aec-Q200, 3.3Uh, Shld, 16.5A; Inductance Kemet 51AH5008
INDUCTOR, AEC-Q200, 3.3UH, SHLD, 16.5A; Inductance:3.3µH; RMS Current (Irms):16.5A; Inductor Construction:Shielde d; Saturation Current (Isat):27.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0081ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 3.3UH, SHLD, 16.5A; Inductance:3.3µH; RMS Current (Irms):16.5A; Inductor Construction:Shielded; Saturation Current (Isat):27.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0081ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D1740L3R3CT-ND 51AH5009
Product Name Fixed Inductors Inductor, Aec-Q200, 3.3Uh, Shld, 16.5A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details