KEMET Electronics Corporation Fixed Inductors MPXV1D1250LR22

Description
220nH Shielded Inductor 42.7A 1.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Inductor 42.7A 1.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D1250LR22DKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 42.7A 1.2mOhm Max Nonstandard

220nH Shielded Inductor 42.7A 1.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1250LR22TR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 42.7A 1.2mOhm Max Nonstandard

220nH Shielded Inductor 42.7A 1.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1250LR22CT-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 42.7A 1.2mOhm Max Nonstandard

220nH Shielded Inductor 42.7A 1.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 0.22Uh, Shld, 42.7A; Inductance Kemet - 51AH4934 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.22Uh, Shld, 42.7A; Inductance Kemet
51AH4934
Inductor, Aec-Q200, 0.22Uh, Shld, 42.7A; Inductance Kemet 51AH4934
INDUCTOR, AEC-Q200, 0.22UH, SHLD, 42.7A; Inductance:220nH; RMS Current (Irms):42.7A; Inductor Construction:Shielde d; Saturation Current (Isat):85A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0012ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.22UH, SHLD, 42.7A; Inductance:220nH; RMS Current (Irms):42.7A; Inductor Construction:Shielded; Saturation Current (Isat):85A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0012ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 0.22Uh, Shld, 42.7A; Inductance Kemet - 51AH4935 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.22Uh, Shld, 42.7A; Inductance Kemet
51AH4935
Inductor, Aec-Q200, 0.22Uh, Shld, 42.7A; Inductance Kemet 51AH4935
INDUCTOR, AEC-Q200, 0.22UH, SHLD, 42.7A; Inductance:220nH; RMS Current (Irms):42.7A; Inductor Construction:Shielde d; Saturation Current (Isat):85A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0012ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.22UH, SHLD, 42.7A; Inductance:220nH; RMS Current (Irms):42.7A; Inductor Construction:Shielded; Saturation Current (Isat):85A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0012ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D1250LR22DKR-ND 51AH4934
Product Name Fixed Inductors Inductor, Aec-Q200, 0.22Uh, Shld, 42.7A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520120KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125990 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27 microH
Q Factor 15
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N2 0402CS-2N2XJRW , 0402CS-2N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details