KEMET Electronics Corporation Fixed Inductors MPXV1D1250L680

Description
68µH Shielded Inductor 3.6A 163mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Inductor 3.6A 163mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D1250L680CT-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Inductor 3.6A 163mOhm Max Nonstandard

68µH Shielded Inductor 3.6A 163mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1250L680TR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Inductor 3.6A 163mOhm Max Nonstandard

68µH Shielded Inductor 3.6A 163mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1250L680DKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Inductor 3.6A 163mOhm Max Nonstandard

68µH Shielded Inductor 3.6A 163mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 68Uh, Shielded, 3.6A; Inductance Kemet - 51AH4965 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 68Uh, Shielded, 3.6A; Inductance Kemet
51AH4965
Inductor, Aec-Q200, 68Uh, Shielded, 3.6A; Inductance Kemet 51AH4965
INDUCTOR, AEC-Q200, 68UH, SHIELDED, 3.6A; Inductance:68µH; RMS Current (Irms):3.6A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.163ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 68UH, SHIELDED, 3.6A; Inductance:68µH; RMS Current (Irms):3.6A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.163ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 68Uh, Shielded, 3.6A; Inductance Kemet - 51AH4964 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 68Uh, Shielded, 3.6A; Inductance Kemet
51AH4964
Inductor, Aec-Q200, 68Uh, Shielded, 3.6A; Inductance Kemet 51AH4964
INDUCTOR, AEC-Q200, 68UH, SHIELDED, 3.6A; Inductance:68µH; RMS Current (Irms):3.6A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.163ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 68UH, SHIELDED, 3.6A; Inductance:68µH; RMS Current (Irms):3.6A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.163ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D1250L680CT-ND 51AH4965
Product Name Fixed Inductors Inductor, Aec-Q200, 68Uh, Shielded, 3.6A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0302CS-18NXJLW - 1133487-0302CS-18NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - AX97-40102-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-3121-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers