KEMET Electronics Corporation Fixed Inductors MPXV1D1235LR47

Description
470nH Shielded Inductor 28.9A 2.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Inductor 28.9A 2.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D1235LR47TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 28.9A 2.3mOhm Max Nonstandard

470nH Shielded Inductor 28.9A 2.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 0.47Uh, Shld, 28.9A; Inductance Kemet - 51AH4916 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.47Uh, Shld, 28.9A; Inductance Kemet
51AH4916
Inductor, Aec-Q200, 0.47Uh, Shld, 28.9A; Inductance Kemet 51AH4916
INDUCTOR, AEC-Q200, 0.47UH, SHLD, 28.9A; Inductance:470nH; RMS Current (Irms):28.9A; Inductor Construction:Shielde d; Saturation Current (Isat):45A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0023ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.47UH, SHLD, 28.9A; Inductance:470nH; RMS Current (Irms):28.9A; Inductor Construction:Shielded; Saturation Current (Isat):45A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0023ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 0.47Uh, Shld, 28.9A; Inductance Kemet - 51AH4917 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.47Uh, Shld, 28.9A; Inductance Kemet
51AH4917
Inductor, Aec-Q200, 0.47Uh, Shld, 28.9A; Inductance Kemet 51AH4917
INDUCTOR, AEC-Q200, 0.47UH, SHLD, 28.9A; Inductance:470nH; RMS Current (Irms):28.9A; Inductor Construction:Shielde d; Saturation Current (Isat):45A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0023ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.47UH, SHLD, 28.9A; Inductance:470nH; RMS Current (Irms):28.9A; Inductor Construction:Shielded; Saturation Current (Isat):45A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0023ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D1235LR47TR-ND 51AH4916
Product Name Fixed Inductors Inductor, Aec-Q200, 0.47Uh, Shld, 28.9A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8119-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N8 0402DC-7N8XJRW , 0402DC-7N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details