KEMET Electronics Corporation Fixed Inductors MPXV1D1235L100

Description
10µH Shielded Inductor 7.4A 35mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 7.4A 35mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D1235L100TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 7.4A 35mOhm Max Nonstandard

10µH Shielded Inductor 7.4A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1235L100DKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 7.4A 35mOhm Max Nonstandard

10µH Shielded Inductor 7.4A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1235L100CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 7.4A 35mOhm Max Nonstandard

10µH Shielded Inductor 7.4A 35mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 10Uh, Shielded, 7.4A; Inductance Kemet - 51AH4924 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, Shielded, 7.4A; Inductance Kemet
51AH4924
Inductor, Aec-Q200, 10Uh, Shielded, 7.4A; Inductance Kemet 51AH4924
INDUCTOR, AEC-Q200, 10UH, SHIELDED, 7.4A; Inductance:10µH; RMS Current (Irms):7.4A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.035ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 10UH, SHIELDED, 7.4A; Inductance:10µH; RMS Current (Irms):7.4A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.035ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 10Uh, Shielded, 7.4A; Inductance Kemet - 51AH4925 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, Shielded, 7.4A; Inductance Kemet
51AH4925
Inductor, Aec-Q200, 10Uh, Shielded, 7.4A; Inductance Kemet 51AH4925
INDUCTOR, AEC-Q200, 10UH, SHIELDED, 7.4A; Inductance:10µH; RMS Current (Irms):7.4A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.035ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 10UH, SHIELDED, 7.4A; Inductance:10µH; RMS Current (Irms):7.4A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.035ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D1235L100TR-ND 51AH4924
Product Name Fixed Inductors Inductor, Aec-Q200, 10Uh, Shielded, 7.4A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2126023 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 560 microH
Q Factor 20
View Details
Fixed Inductors - 1674-CL1008-J125JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details