2.2µH Shielded Inductor 18A 5.41mOhm Max Nonstandard
2.2µH Shielded Inductor 18A 5.41mOhm Max Nonstandard
2.2µH Shielded Inductor 18A 5.41mOhm Max Nonstandard
INDUCTOR, AEC-Q200, 2.2UH, SHIELDED, 18A; Inductance:2.2µH; RMS Current (Irms):18A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, 2.2UH, SHIELDED, 18A; Inductance:2.2µH; RMS Current (Irms):18A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-MPXV1D1054L2R2DKR-ND | 51AH4899 |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, 2.2Uh, Shielded, 18A; Inductance Kemet |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Metal Composite | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |