KEMET Electronics Corporation Fixed Inductors MPXV1D1054L100

Description
10µH Shielded Inductor 7.9A 27.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 7.9A 27.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D1054L100TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 7.9A 27.6mOhm Max Nonstandard

10µH Shielded Inductor 7.9A 27.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1054L100CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 7.9A 27.6mOhm Max Nonstandard

10µH Shielded Inductor 7.9A 27.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1054L100DKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 7.9A 27.6mOhm Max Nonstandard

10µH Shielded Inductor 7.9A 27.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 10Uh, Shielded, 7.9A; Inductance Kemet - 51AH4894 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, Shielded, 7.9A; Inductance Kemet
51AH4894
Inductor, Aec-Q200, 10Uh, Shielded, 7.9A; Inductance Kemet 51AH4894
INDUCTOR, AEC-Q200, 10UH, SHIELDED, 7.9A; Inductance:10µH; RMS Current (Irms):7.9A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0276ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 10UH, SHIELDED, 7.9A; Inductance:10µH; RMS Current (Irms):7.9A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0276ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 10Uh, Shielded, 7.9A; Inductance Kemet - 51AH4895 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, Shielded, 7.9A; Inductance Kemet
51AH4895
Inductor, Aec-Q200, 10Uh, Shielded, 7.9A; Inductance Kemet 51AH4895
INDUCTOR, AEC-Q200, 10UH, SHIELDED, 7.9A; Inductance:10µH; RMS Current (Irms):7.9A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0276ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 10UH, SHIELDED, 7.9A; Inductance:10µH; RMS Current (Irms):7.9A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0276ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D1054L100TR-ND 51AH4894
Product Name Fixed Inductors Inductor, Aec-Q200, 10Uh, Shielded, 7.9A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 7.22 microH
DCR 0.0261 ohms
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-4N7 016008C-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details