KEMET Electronics Corporation Fixed Inductors MPXV1D1040L4R7

Description
4.7µH Shielded Inductor 10.3A 15.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 10.3A 15.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D1040L4R7CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 10.3A 15.9mOhm Max Nonstandard

4.7µH Shielded Inductor 10.3A 15.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1040L4R7TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 10.3A 15.9mOhm Max Nonstandard

4.7µH Shielded Inductor 10.3A 15.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1040L4R7DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 10.3A 15.9mOhm Max Nonstandard

4.7µH Shielded Inductor 10.3A 15.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 4.7Uh, Shld, 10.3A; Inductance Kemet - 51AH4880 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, Shld, 10.3A; Inductance Kemet
51AH4880
Inductor, Aec-Q200, 4.7Uh, Shld, 10.3A; Inductance Kemet 51AH4880
INDUCTOR, AEC-Q200, 4.7UH, SHLD, 10.3A; Inductance:4.7µH; RMS Current (Irms):10.3A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0159ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 4.7UH, SHLD, 10.3A; Inductance:4.7µH; RMS Current (Irms):10.3A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0159ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 4.7Uh, Shld, 10.3A; Inductance Kemet - 51AH4881 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, Shld, 10.3A; Inductance Kemet
51AH4881
Inductor, Aec-Q200, 4.7Uh, Shld, 10.3A; Inductance Kemet 51AH4881
INDUCTOR, AEC-Q200, 4.7UH, SHLD, 10.3A; Inductance:4.7µH; RMS Current (Irms):10.3A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0159ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 4.7UH, SHLD, 10.3A; Inductance:4.7µH; RMS Current (Irms):10.3A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0159ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D1040L4R7CT-ND 51AH4880
Product Name Fixed Inductors Inductor, Aec-Q200, 4.7Uh, Shld, 10.3A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 100uH 110mA Inductor and Choke - 71-3613C101K - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 100 microH
Inductance Tolerance 10 (+/- %)
View Details
4 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-15N 0402DC-15NXJRW , 0402DC-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details