KEMET Electronics Corporation Fixed Inductors MPXV1D1040L330

Description
33µH Shielded Inductor 3.7A 119.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Inductor 3.7A 119.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D1040L330CT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 3.7A 119.7mOhm Max Nonstandard

33µH Shielded Inductor 3.7A 119.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1040L330TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 3.7A 119.7mOhm Max Nonstandard

33µH Shielded Inductor 3.7A 119.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1040L330DKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 3.7A 119.7mOhm Max Nonstandard

33µH Shielded Inductor 3.7A 119.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 33Uh, Shielded, 3.7A; Inductance Kemet - 51AH4878 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 33Uh, Shielded, 3.7A; Inductance Kemet
51AH4878
Inductor, Aec-Q200, 33Uh, Shielded, 3.7A; Inductance Kemet 51AH4878
INDUCTOR, AEC-Q200, 33UH, SHIELDED, 3.7A; Inductance:33µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.1197ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 33UH, SHIELDED, 3.7A; Inductance:33µH; RMS Current (Irms):3.7A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.1197ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 33Uh, Shielded, 3.7A; Inductance Kemet - 51AH4879 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 33Uh, Shielded, 3.7A; Inductance Kemet
51AH4879
Inductor, Aec-Q200, 33Uh, Shielded, 3.7A; Inductance Kemet 51AH4879
INDUCTOR, AEC-Q200, 33UH, SHIELDED, 3.7A; Inductance:33µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.1197ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 33UH, SHIELDED, 3.7A; Inductance:33µH; RMS Current (Irms):3.7A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.1197ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D1040L330CT-ND 51AH4878
Product Name Fixed Inductors Inductor, Aec-Q200, 33Uh, Shielded, 3.7A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-10N 0402CS-10NXJRW , 0402CS-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CME375-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-5701-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers