KEMET Electronics Corporation Fixed Inductors MPXV1D0840LR22

Description
220nH Shielded Inductor 35.4A 1.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Inductor 35.4A 1.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D0840LR22DKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 35.4A 1.5mOhm Max Nonstandard

220nH Shielded Inductor 35.4A 1.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0840LR22TR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 35.4A 1.5mOhm Max Nonstandard

220nH Shielded Inductor 35.4A 1.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0840LR22CT-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 35.4A 1.5mOhm Max Nonstandard

220nH Shielded Inductor 35.4A 1.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 0.22Uh, Shld, 35.4A; Inductance Kemet - 51AH4826 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.22Uh, Shld, 35.4A; Inductance Kemet
51AH4826
Inductor, Aec-Q200, 0.22Uh, Shld, 35.4A; Inductance Kemet 51AH4826
INDUCTOR, AEC-Q200, 0.22UH, SHLD, 35.4A; Inductance:220nH; RMS Current (Irms):35.4A; Inductor Construction:Shielde d; Saturation Current (Isat):53A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0015ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.22UH, SHLD, 35.4A; Inductance:220nH; RMS Current (Irms):35.4A; Inductor Construction:Shielded; Saturation Current (Isat):53A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0015ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 0.22Uh, Shld, 35.4A; Inductance Kemet - 51AH4827 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.22Uh, Shld, 35.4A; Inductance Kemet
51AH4827
Inductor, Aec-Q200, 0.22Uh, Shld, 35.4A; Inductance Kemet 51AH4827
INDUCTOR, AEC-Q200, 0.22UH, SHLD, 35.4A; Inductance:220nH; RMS Current (Irms):35.4A; Inductor Construction:Shielde d; Saturation Current (Isat):53A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0015ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.22UH, SHLD, 35.4A; Inductance:220nH; RMS Current (Irms):35.4A; Inductor Construction:Shielded; Saturation Current (Isat):53A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0015ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D0840LR22DKR-ND 51AH4826
Product Name Fixed Inductors Inductor, Aec-Q200, 0.22Uh, Shld, 35.4A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details