220nH Shielded Inductor 13.7A 5.3mOhm Max Nonstandard
220nH Shielded Inductor 13.7A 5.3mOhm Max Nonstandard
220nH Shielded Inductor 13.7A 5.3mOhm Max Nonstandard
INDUCTOR, AEC-Q200, 0.22UH, SHLD, 13.7A; Inductance:220nH; RMS Current (Irms):13.7A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, 0.22UH, SHLD, 13.7A; Inductance:220nH; RMS Current (Irms):13.7A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-MPXV1D0618LR22TR-ND | 51AH4708 |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, 0.22Uh, Shld, 13.7A; Inductance Kemet |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Metal Composite | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |