KEMET Electronics Corporation Fixed Inductors MPXV1D0530L2R2

Description
2.2µH Shielded Inductor 7.3A 24.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 7.3A 24.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D0530L2R2DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 7.3A 24.6mOhm Max Nonstandard

2.2µH Shielded Inductor 7.3A 24.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0530L2R2TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 7.3A 24.6mOhm Max Nonstandard

2.2µH Shielded Inductor 7.3A 24.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0530L2R2CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 7.3A 24.6mOhm Max Nonstandard

2.2µH Shielded Inductor 7.3A 24.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 2.2Uh, Shld, 7.3A; Inductance Kemet - 51AH4694 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, Shld, 7.3A; Inductance Kemet
51AH4694
Inductor, Aec-Q200, 2.2Uh, Shld, 7.3A; Inductance Kemet 51AH4694
INDUCTOR, AEC-Q200, 2.2UH, SHLD, 7.3A; Inductance:2.2µH; RMS Current (Irms):7.3A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 2.2UH, SHLD, 7.3A; Inductance:2.2µH; RMS Current (Irms):7.3A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 2.2Uh, Shld, 7.3A; Inductance Kemet - 51AH4695 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, Shld, 7.3A; Inductance Kemet
51AH4695
Inductor, Aec-Q200, 2.2Uh, Shld, 7.3A; Inductance Kemet 51AH4695
INDUCTOR, AEC-Q200, 2.2UH, SHLD, 7.3A; Inductance:2.2µH; RMS Current (Irms):7.3A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 2.2UH, SHLD, 7.3A; Inductance:2.2µH; RMS Current (Irms):7.3A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
INDUCTOR AUTOMOTIVE 2.2 UH, 6.5A - 417-MPXV1D0530L2R2 - Utmel Electronic Limited
Hong Kong, China
INDUCTOR AUTOMOTIVE 2.2 UH, 6.5A
417-MPXV1D0530L2R2
INDUCTOR AUTOMOTIVE 2.2 UH, 6.5A 417-MPXV1D0530L2R2
INDUCTOR AUTOMOTIVE 2.2 UH, 6.5A

INDUCTOR AUTOMOTIVE 2.2 UH, 6.5A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D0530L2R2DKR-ND 51AH4694 417-MPXV1D0530L2R2
Product Name Fixed Inductors Inductor, Aec-Q200, 2.2Uh, Shld, 7.3A; Inductance Kemet INDUCTOR AUTOMOTIVE 2.2 UH, 6.5A
Operating Temperature -55 to 155 C (-67 to 311 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567569P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.1500 ohms
View Details
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2565JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details