KEMET Electronics Corporation Fixed Inductors MPXV1D0530L150

Description
15µH Shielded Inductor 2.5A 214.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 2.5A 214.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D0530L150DKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 2.5A 214.6mOhm Max Nonstandard

15µH Shielded Inductor 2.5A 214.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0530L150TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 2.5A 214.6mOhm Max Nonstandard

15µH Shielded Inductor 2.5A 214.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0530L150CT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 2.5A 214.6mOhm Max Nonstandard

15µH Shielded Inductor 2.5A 214.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 15Uh, Shielded, 2.5A; Inductance Kemet - 51AH4692 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 15Uh, Shielded, 2.5A; Inductance Kemet
51AH4692
Inductor, Aec-Q200, 15Uh, Shielded, 2.5A; Inductance Kemet 51AH4692
INDUCTOR, AEC-Q200, 15UH, SHIELDED, 2.5A; Inductance:15µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 15UH, SHIELDED, 2.5A; Inductance:15µH; RMS Current (Irms):2.5A; Inductor Construction:Shielded; Saturation Current (Isat):3A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 15Uh, Shielded, 2.5A; Inductance Kemet - 51AH4693 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 15Uh, Shielded, 2.5A; Inductance Kemet
51AH4693
Inductor, Aec-Q200, 15Uh, Shielded, 2.5A; Inductance Kemet 51AH4693
INDUCTOR, AEC-Q200, 15UH, SHIELDED, 2.5A; Inductance:15µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 15UH, SHIELDED, 2.5A; Inductance:15µH; RMS Current (Irms):2.5A; Inductor Construction:Shielded; Saturation Current (Isat):3A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D0530L150DKR-ND 51AH4692
Product Name Fixed Inductors Inductor, Aec-Q200, 15Uh, Shielded, 2.5A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226222K-1TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125968 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 15
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N3 016008C-5N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details