KEMET Electronics Corporation Fixed Inductors MPXV1D0520LR47

Description
470nH Shielded Inductor 12A 7.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Inductor 12A 7.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D0520LR47CT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 12A 7.8mOhm Max Nonstandard

470nH Shielded Inductor 12A 7.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0520LR47TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 12A 7.8mOhm Max Nonstandard

470nH Shielded Inductor 12A 7.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0520LR47DKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 12A 7.8mOhm Max Nonstandard

470nH Shielded Inductor 12A 7.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 0.47Uh, Shld, 12A; Inductance Kemet - 51AH4659 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.47Uh, Shld, 12A; Inductance Kemet
51AH4659
Inductor, Aec-Q200, 0.47Uh, Shld, 12A; Inductance Kemet 51AH4659
INDUCTOR, AEC-Q200, 0.47UH, SHLD, 12A; Inductance:470nH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric]; Product Width:5mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.47UH, SHLD, 12A; Inductance:470nH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric]; Product Width:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 0.47Uh, Shld, 12A; Inductance Kemet - 51AH4658 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.47Uh, Shld, 12A; Inductance Kemet
51AH4658
Inductor, Aec-Q200, 0.47Uh, Shld, 12A; Inductance Kemet 51AH4658
INDUCTOR, AEC-Q200, 0.47UH, SHLD, 12A; Inductance:470nH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric]; Product Width:5mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.47UH, SHLD, 12A; Inductance:470nH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric]; Product Width:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D0520LR47CT-ND 51AH4659
Product Name Fixed Inductors Inductor, Aec-Q200, 0.47Uh, Shld, 12A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3632B153LL-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Surface Mount Inductors - 1620293 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 60
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-9N0 0402CT-9N0XJRW , 0402CT-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details