470nH Shielded Wirewound Inductor 90A 0.483mOhm Max Nonstandard
470nH Shielded Wirewound Inductor 90A 0.483mOhm Max Nonstandard
470nH Shielded Wirewound Inductor 90A 0.483mOhm Max Nonstandard
INDUCTOR, 0.47UH, SHIELDED, 92A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-MPX1D2213LR47TR-ND | 65AH8470 |
| Product Name | Fixed Inductors | Inductor, 0.47Uh, Shielded, 92A Rohs Compliant Kemet |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |