KEMET Electronics Corporation Fixed Inductors MPX1D2213L680

Description
68µH Shielded Wirewound Inductor 12.5A 30.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 12.5A 30.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D2213L680TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D2213L680TR-ND
Fixed Inductors 399-MPX1D2213L680TR-ND
68µH Shielded Wirewound Inductor 12.5A 30.8mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 12.5A 30.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D2213L680CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D2213L680CT-ND
Fixed Inductors 399-MPX1D2213L680CT-ND
68µH Shielded Wirewound Inductor 12.5A 30.8mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 12.5A 30.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D2213L680DKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 12.5A 30.8mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 12.5A 30.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 68Uh, Shielded, 12A Rohs Compliant Kemet - 65AH8484 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Shielded, 12A Rohs Compliant Kemet
65AH8484
Inductor, 68Uh, Shielded, 12A Rohs Compliant Kemet 65AH8484
INDUCTOR, 68UH, SHIELDED, 12A ROHS COMPLIANT: YES

INDUCTOR, 68UH, SHIELDED, 12A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D2213L680TR-ND 65AH8484
Product Name Fixed Inductors Inductor, 68Uh, Shielded, 12A Rohs Compliant Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1048416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details