KEMET Electronics Corporation Fixed Inductors MPX1D1770L470

Description
47µH Shielded Wirewound Inductor 6.5A 62.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 6.5A 62.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1770L470TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1770L470TR-ND
Fixed Inductors 399-MPX1D1770L470TR-ND
47µH Shielded Wirewound Inductor 6.5A 62.8mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 6.5A 62.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1770L470CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1770L470CT-ND
Fixed Inductors 399-MPX1D1770L470CT-ND
47µH Shielded Wirewound Inductor 6.5A 62.8mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 6.5A 62.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1770L470DKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 6.5A 62.8mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 6.5A 62.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 47Uh, Shielded, 7A Rohs Compliant Kemet - 65AH8467 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Shielded, 7A Rohs Compliant Kemet
65AH8467
Inductor, 47Uh, Shielded, 7A Rohs Compliant Kemet 65AH8467
INDUCTOR, 47UH, SHIELDED, 7A ROHS COMPLIANT: YES

INDUCTOR, 47UH, SHIELDED, 7A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1770L470TR-ND 65AH8467
Product Name Fixed Inductors Inductor, 47Uh, Shielded, 7A Rohs Compliant Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Common Mode Chokes - 486-5774-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-30N 0402DC-30NXJRW , 0402DC-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details