RS Components, Ltd. Leaded Inductors 1910425P

Description
Inductor THT axial 2.2uH 1000mA BC-HF
Request a Quote
Description
Inductor THT axial 2.2uH 1000mA BC-HF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 1910425P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1910425P
Leaded Inductors 1910425P
Inductor THT axial 2.2uH 1000mA BC-HF

Inductor THT axial 2.2uH 1000mA BC-HF

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Inductors, Coils, and Chokes
Product Number 1910425P
Product Name Leaded Inductors
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 40
View Details
Leaded Inductors - 1048426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details
Leaded Inductors - 1911197P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 20 ohms
Rated DC Current 90 milliamps
Lead Style Axial
View Details
Leaded Inductors - 1911298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details