KEMET Electronics Corporation Fixed Inductors MPX1D1770L330

Description
33µH Shielded Wirewound Inductor 7.5A 47.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 7.5A 47.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1770L330TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1770L330TR-ND
Fixed Inductors 399-MPX1D1770L330TR-ND
33µH Shielded Wirewound Inductor 7.5A 47.3mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 7.5A 47.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1770L330CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1770L330CT-ND
Fixed Inductors 399-MPX1D1770L330CT-ND
33µH Shielded Wirewound Inductor 7.5A 47.3mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 7.5A 47.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1770L330DKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 7.5A 47.3mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 7.5A 47.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 33Uh, Shielded, 9A Rohs Compliant Kemet - 65AH8465 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Shielded, 9A Rohs Compliant Kemet
65AH8465
Inductor, 33Uh, Shielded, 9A Rohs Compliant Kemet 65AH8465
INDUCTOR, 33UH, SHIELDED, 9A ROHS COMPLIANT: YES

INDUCTOR, 33UH, SHIELDED, 9A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1770L330TR-ND 65AH8465
Product Name Fixed Inductors Inductor, 33Uh, Shielded, 9A Rohs Compliant Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1910166P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 105 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0603-J333JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details