KEMET Electronics Corporation Fixed Inductors MPX1D1770L220

Description
22µH Shielded Wirewound Inductor 10.5A 22.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 10.5A 22.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1770L220TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1770L220TR-ND
Fixed Inductors 399-MPX1D1770L220TR-ND
22µH Shielded Wirewound Inductor 10.5A 22.9mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 10.5A 22.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1770L220DKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 10.5A 22.9mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 10.5A 22.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1770L220CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1770L220CT-ND
Fixed Inductors 399-MPX1D1770L220CT-ND
22µH Shielded Wirewound Inductor 10.5A 22.9mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 10.5A 22.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 22Uh, Shielded, 11A Rohs Compliant Kemet - 65AH8463 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 11A Rohs Compliant Kemet
65AH8463
Inductor, 22Uh, Shielded, 11A Rohs Compliant Kemet 65AH8463
INDUCTOR, 22UH, SHIELDED, 11A ROHS COMPLIANT: YES

INDUCTOR, 22UH, SHIELDED, 11A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1770L220TR-ND 65AH8463
Product Name Fixed Inductors Inductor, 22Uh, Shielded, 11A Rohs Compliant Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2469845 - RS Components, Ltd.
Specs
Inductance Range 0.0820 microH
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5683-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details