KEMET Electronics Corporation Fixed Inductors MPX1D1740L4R7

Description
4.7µH Shielded Wirewound Inductor 14.5A 10.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 14.5A 10.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1740L4R7TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1740L4R7TR-ND
Fixed Inductors 399-MPX1D1740L4R7TR-ND
4.7µH Shielded Wirewound Inductor 14.5A 10.4mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 14.5A 10.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 4.7Uh, Shielded, 15A Rohs Compliant Kemet - 65AH8452 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 15A Rohs Compliant Kemet
65AH8452
Inductor, 4.7Uh, Shielded, 15A Rohs Compliant Kemet 65AH8452
INDUCTOR, 4.7UH, SHIELDED, 15A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, SHIELDED, 15A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1740L4R7TR-ND 65AH8452
Product Name Fixed Inductors Inductor, 4.7Uh, Shielded, 15A Rohs Compliant Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567591P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details