KEMET Electronics Corporation Fixed Inductors MPX1D1740L2R2

Description
2.2µH Shielded Wirewound Inductor 20.5A 5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 20.5A 5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1740L2R2TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1740L2R2TR-ND
Fixed Inductors 399-MPX1D1740L2R2TR-ND
2.2µH Shielded Wirewound Inductor 20.5A 5mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 20.5A 5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 21A Rohs Compliant Kemet - 65AH8448 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 21A Rohs Compliant Kemet
65AH8448
Inductor, 2.2Uh, Shielded, 21A Rohs Compliant Kemet 65AH8448
INDUCTOR, 2.2UH, SHIELDED, 21A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 21A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1740L2R2TR-ND 65AH8448
Product Name Fixed Inductors Inductor, 2.2Uh, Shielded, 21A Rohs Compliant Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910504P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.6000 ohms
Rated DC Current 610 milliamps
Lead Style Axial
View Details
SMD Inductor and Choke - 71-KQ0603TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details