KEMET Electronics Corporation Fixed Inductors MPX1D1250L680

Description
68µH Shielded Wirewound Inductor 3.6A 163mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 3.6A 163mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1250L680DKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 3.6A 163mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 3.6A 163mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1250L680CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1250L680CT-ND
Fixed Inductors 399-MPX1D1250L680CT-ND
68µH Shielded Wirewound Inductor 3.6A 163mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 3.6A 163mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1250L680TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1250L680TR-ND
Fixed Inductors 399-MPX1D1250L680TR-ND
68µH Shielded Wirewound Inductor 3.6A 163mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 3.6A 163mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 68Uh, Shielded, 3.6A; Inductance Kemet - 33AH6822 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Shielded, 3.6A; Inductance Kemet
33AH6822
Inductor, 68Uh, Shielded, 3.6A; Inductance Kemet 33AH6822
INDUCTOR, 68UH, SHIELDED, 3.6A; Inductance:68µH; RMS Current (Irms):3.6A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.163ohm RoHS Compliant: Yes

INDUCTOR, 68UH, SHIELDED, 3.6A; Inductance:68µH; RMS Current (Irms):3.6A; Inductor Construction:Shielded; Saturation Current (Isat):3A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.163ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 68Uh, Shielded, 3.6A; Inductance Kemet - 33AH6821 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Shielded, 3.6A; Inductance Kemet
33AH6821
Inductor, 68Uh, Shielded, 3.6A; Inductance Kemet 33AH6821
INDUCTOR, 68UH, SHIELDED, 3.6A; Inductance:68µH; RMS Current (Irms):3.6A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.163ohm RoHS Compliant: Yes

INDUCTOR, 68UH, SHIELDED, 3.6A; Inductance:68µH; RMS Current (Irms):3.6A; Inductor Construction:Shielded; Saturation Current (Isat):3A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.163ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1250L680DKR-ND 33AH6822
Product Name Fixed Inductors Inductor, 68Uh, Shielded, 3.6A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1730177 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J222SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details