KEMET Electronics Corporation Fixed Inductors MPX1D1040LR47

Description
470nH Shielded Wirewound Inductor 26.4A 2.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 26.4A 2.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1040LR47TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1040LR47TR-ND
Fixed Inductors 399-MPX1D1040LR47TR-ND
470nH Shielded Wirewound Inductor 26.4A 2.4mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 26.4A 2.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1040LR47CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1040LR47CT-ND
Fixed Inductors 399-MPX1D1040LR47CT-ND
470nH Shielded Wirewound Inductor 26.4A 2.4mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 26.4A 2.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1040LR47DKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 26.4A 2.4mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 26.4A 2.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 470Nh, Shielded, 26.4A; Inductance Kemet - 33AH6742 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 26.4A; Inductance Kemet
33AH6742
Inductor, 470Nh, Shielded, 26.4A; Inductance Kemet 33AH6742
INDUCTOR, 470NH, SHIELDED, 26.4A; Inductance:470nH; RMS Current (Irms):26.4A; Inductor Construction:Shielde d; Saturation Current (Isat):29A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0024ohm RoHS Compliant: Yes

INDUCTOR, 470NH, SHIELDED, 26.4A; Inductance:470nH; RMS Current (Irms):26.4A; Inductor Construction:Shielded; Saturation Current (Isat):29A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0024ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 470Nh, Shielded, 26.4A; Inductance Kemet - 33AH6741 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 26.4A; Inductance Kemet
33AH6741
Inductor, 470Nh, Shielded, 26.4A; Inductance Kemet 33AH6741
INDUCTOR, 470NH, SHIELDED, 26.4A; Inductance:470nH; RMS Current (Irms):26.4A; Inductor Construction:Shielde d; Saturation Current (Isat):29A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0024ohm RoHS Compliant: Yes

INDUCTOR, 470NH, SHIELDED, 26.4A; Inductance:470nH; RMS Current (Irms):26.4A; Inductor Construction:Shielded; Saturation Current (Isat):29A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0024ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1040LR47TR-ND 33AH6742
Product Name Fixed Inductors Inductor, 470Nh, Shielded, 26.4A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8114 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2500 to ? microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers