47µH Shielded Wirewound Inductor 3A 182.6mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 3A 182.6mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 3A 182.6mOhm Max Nonstandard
INDUCTOR, 47UH, SHIELDED, 3A; Inductance:47µH; RMS Current (Irms):3A; Inductor Construction:Shielde
INDUCTOR, 47UH, SHIELDED, 3A; Inductance:47µH; RMS Current (Irms):3A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-MPX1D1040L470TR-ND | 33AH6763 |
| Product Name | Fixed Inductors | Inductor, 47Uh, Shielded, 3A; Inductance Kemet |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |