KEMET Electronics Corporation Fixed Inductors MPX1D0840L6R8

Description
6.8µH Shielded Wirewound Inductor 7.3A 33.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 7.3A 33.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20721-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20721-2-ND
Fixed Inductors 399-20721-2-ND
6.8µH Shielded Wirewound Inductor 7.3A 33.4mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 7.3A 33.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20721-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20721-1-ND
Fixed Inductors 399-20721-1-ND
6.8µH Shielded Wirewound Inductor 7.3A 33.4mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 7.3A 33.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20721-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20721-6-ND
Fixed Inductors 399-20721-6-ND
6.8µH Shielded Wirewound Inductor 7.3A 33.4mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 7.3A 33.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 6.8Uh, 0.03Ohm, 7.29A, Smd; Inductance Kemet - 03AH4463 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 0.03Ohm, 7.29A, Smd; Inductance Kemet
03AH4463
Inductor, 6.8Uh, 0.03Ohm, 7.29A, Smd; Inductance Kemet 03AH4463
INDUCTOR, 6.8UH, 0.03OHM, 7.29A, SMD; Inductance:6.8µH; RMS Current (Irms):7.3A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0334ohm RoHS Compliant: Yes

INDUCTOR, 6.8UH, 0.03OHM, 7.29A, SMD; Inductance:6.8µH; RMS Current (Irms):7.3A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0334ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 6.8Uh, 0.03Ohm, 7.29A, Smd; Inductance Kemet - 03AH4462 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 0.03Ohm, 7.29A, Smd; Inductance Kemet
03AH4462
Inductor, 6.8Uh, 0.03Ohm, 7.29A, Smd; Inductance Kemet 03AH4462
INDUCTOR, 6.8UH, 0.03OHM, 7.29A, SMD; Inductance:6.8µH; RMS Current (Irms):7.3A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0334ohm RoHS Compliant: Yes

INDUCTOR, 6.8UH, 0.03OHM, 7.29A, SMD; Inductance:6.8µH; RMS Current (Irms):7.3A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0334ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20721-2-ND 03AH4463
Product Name Fixed Inductors Inductor, 6.8Uh, 0.03Ohm, 7.29A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3615AR22K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
2 suppliers
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers