KEMET Electronics Corporation Fixed Inductors MPX1D0830LR47

Description
470nH Shielded Wirewound Inductor 24A 3.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 24A 3.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20700-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20700-2-ND
Fixed Inductors 399-20700-2-ND
470nH Shielded Wirewound Inductor 24A 3.1mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 24A 3.1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.47Uh, 3100Uohm, 23.96A, Smd; Inductance Kemet - 03AH4411 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 3100Uohm, 23.96A, Smd; Inductance Kemet
03AH4411
Inductor, 0.47Uh, 3100Uohm, 23.96A, Smd; Inductance Kemet 03AH4411
INDUCTOR, 0.47UH, 3100UOHM, 23.96A, SMD; Inductance:470nH; RMS Current (Irms):24A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0031ohm RoHS Compliant: Yes

INDUCTOR, 0.47UH, 3100UOHM, 23.96A, SMD; Inductance:470nH; RMS Current (Irms):24A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0031ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 0.47Uh, 3100Uohm, 23.96A, Smd; Inductance Kemet - 03AH4410 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 3100Uohm, 23.96A, Smd; Inductance Kemet
03AH4410
Inductor, 0.47Uh, 3100Uohm, 23.96A, Smd; Inductance Kemet 03AH4410
INDUCTOR, 0.47UH, 3100UOHM, 23.96A, SMD; Inductance:470nH; RMS Current (Irms):24A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0031ohm RoHS Compliant: Yes

INDUCTOR, 0.47UH, 3100UOHM, 23.96A, SMD; Inductance:470nH; RMS Current (Irms):24A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0031ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20700-2-ND 03AH4411
Product Name Fixed Inductors Inductor, 0.47Uh, 3100Uohm, 23.96A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1620305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 5
View Details
Fixed Inductors - 1674-CL1008-2474JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details