KEMET Electronics Corporation Fixed Inductors MPX1D0830L330

Description
33µH Shielded Wirewound Inductor 2.8A 229.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 2.8A 229.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20711-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20711-2-ND
Fixed Inductors 399-20711-2-ND
33µH Shielded Wirewound Inductor 2.8A 229.5mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.8A 229.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20711-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20711-1-ND
Fixed Inductors 399-20711-1-ND
33µH Shielded Wirewound Inductor 2.8A 229.5mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.8A 229.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20711-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20711-6-ND
Fixed Inductors 399-20711-6-ND
33µH Shielded Wirewound Inductor 2.8A 229.5mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.8A 229.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 33Uh, 0.23Ohm, 2.78A, Smd; Inductance Kemet - 03AH4429 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 0.23Ohm, 2.78A, Smd; Inductance Kemet
03AH4429
Inductor, 33Uh, 0.23Ohm, 2.78A, Smd; Inductance Kemet 03AH4429
INDUCTOR, 33UH, 0.23OHM, 2.78A, SMD; Inductance:33µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.2295ohm RoHS Compliant: Yes

INDUCTOR, 33UH, 0.23OHM, 2.78A, SMD; Inductance:33µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.2295ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 33Uh, 0.23Ohm, 2.78A, Smd; Inductance Kemet - 06AH4208 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 0.23Ohm, 2.78A, Smd; Inductance Kemet
06AH4208
Inductor, 33Uh, 0.23Ohm, 2.78A, Smd; Inductance Kemet 06AH4208
INDUCTOR, 33UH, 0.23OHM, 2.78A, SMD; Inductance:33µH; RMS Current (Irms):2.78A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:MPX Series; Power Inductor Case:8.9mm x 8.2mm x 3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 33UH, 0.23OHM, 2.78A, SMD; Inductance:33µH; RMS Current (Irms):2.78A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:MPX Series; Power Inductor Case:8.9mm x 8.2mm x 3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20711-2-ND 03AH4429 06AH4208
Product Name Fixed Inductors Inductor, 33Uh, 0.23Ohm, 2.78A, Smd; Inductance Kemet Inductor, 33Uh, 0.23Ohm, 2.78A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678235 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 11 microH
View Details
Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details