KEMET Electronics Corporation Fixed Inductors MPX1D0830L1R5

Description
1.5µH Shielded Wirewound Inductor 14A 9.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 14A 9.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20703-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20703-2-ND
Fixed Inductors 399-20703-2-ND
1.5µH Shielded Wirewound Inductor 14A 9.1mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 14A 9.1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, 9100Uohm, 13.98A, Smd; Inductance Kemet - 03AH4416 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 9100Uohm, 13.98A, Smd; Inductance Kemet
03AH4416
Inductor, 1.5Uh, 9100Uohm, 13.98A, Smd; Inductance Kemet 03AH4416
INDUCTOR, 1.5UH, 9100UOHM, 13.98A, SMD; Inductance:1.5µH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0091ohm RoHS Compliant: Yes

INDUCTOR, 1.5UH, 9100UOHM, 13.98A, SMD; Inductance:1.5µH; RMS Current (Irms):14A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0091ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.5Uh, 9100Uohm, 13.98A, Smd; Inductance Kemet - 03AH4417 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 9100Uohm, 13.98A, Smd; Inductance Kemet
03AH4417
Inductor, 1.5Uh, 9100Uohm, 13.98A, Smd; Inductance Kemet 03AH4417
INDUCTOR, 1.5UH, 9100UOHM, 13.98A, SMD; Inductance:1.5µH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0091ohm RoHS Compliant: Yes

INDUCTOR, 1.5UH, 9100UOHM, 13.98A, SMD; Inductance:1.5µH; RMS Current (Irms):14A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0091ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20703-2-ND 03AH4416
Product Name Fixed Inductors Inductor, 1.5Uh, 9100Uohm, 13.98A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details