KEMET Electronics Corporation Fixed Inductors MPX1D0830L150

Description
15µH Shielded Wirewound Inductor 4.3A 94.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 4.3A 94.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20709-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20709-1-ND
Fixed Inductors 399-20709-1-ND
15µH Shielded Wirewound Inductor 4.3A 94.6mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 4.3A 94.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20709-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20709-6-ND
Fixed Inductors 399-20709-6-ND
15µH Shielded Wirewound Inductor 4.3A 94.6mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 4.3A 94.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20709-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20709-2-ND
Fixed Inductors 399-20709-2-ND
15µH Shielded Wirewound Inductor 4.3A 94.6mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 4.3A 94.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 15Uh, 0.09Ohm, 4.33A, Smd; Inductance Kemet - 03AH4420 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 0.09Ohm, 4.33A, Smd; Inductance Kemet
03AH4420
Inductor, 15Uh, 0.09Ohm, 4.33A, Smd; Inductance Kemet 03AH4420
INDUCTOR, 15UH, 0.09OHM, 4.33A, SMD; Inductance:15µH; RMS Current (Irms):4.3A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0946ohm RoHS Compliant: Yes

INDUCTOR, 15UH, 0.09OHM, 4.33A, SMD; Inductance:15µH; RMS Current (Irms):4.3A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0946ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 15Uh, 0.09Ohm, 4.33A, Smd; Inductance Kemet - 03AH4421 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 0.09Ohm, 4.33A, Smd; Inductance Kemet
03AH4421
Inductor, 15Uh, 0.09Ohm, 4.33A, Smd; Inductance Kemet 03AH4421
INDUCTOR, 15UH, 0.09OHM, 4.33A, SMD; Inductance:15µH; RMS Current (Irms):4.3A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0946ohm RoHS Compliant: Yes

INDUCTOR, 15UH, 0.09OHM, 4.33A, SMD; Inductance:15µH; RMS Current (Irms):4.3A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0946ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20709-1-ND 03AH4420
Product Name Fixed Inductors Inductor, 15Uh, 0.09Ohm, 4.33A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567587 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.2500 ohms
View Details
Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details