KEMET Electronics Corporation Fixed Inductors MPX1D0650L1R5

Description
1.5µH Shielded Wirewound Inductor 13.2A 8.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 13.2A 8.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20692-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20692-6-ND
Fixed Inductors 399-20692-6-ND
1.5µH Shielded Wirewound Inductor 13.2A 8.3mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 13.2A 8.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20692-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20692-2-ND
Fixed Inductors 399-20692-2-ND
1.5µH Shielded Wirewound Inductor 13.2A 8.3mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 13.2A 8.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20692-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20692-1-ND
Fixed Inductors 399-20692-1-ND
1.5µH Shielded Wirewound Inductor 13.2A 8.3mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 13.2A 8.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, 8300Uohm, 13.19A, Smd; Inductance Kemet - 03AH4394 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 8300Uohm, 13.19A, Smd; Inductance Kemet
03AH4394
Inductor, 1.5Uh, 8300Uohm, 13.19A, Smd; Inductance Kemet 03AH4394
INDUCTOR, 1.5UH, 8300UOHM, 13.19A, SMD; Inductance:1.5µH; RMS Current (Irms):13.2A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0083ohm RoHS Compliant: Yes

INDUCTOR, 1.5UH, 8300UOHM, 13.19A, SMD; Inductance:1.5µH; RMS Current (Irms):13.2A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0083ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.5Uh, 8300Uohm, 13.19A, Smd; Inductance Kemet - 03AH4395 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 8300Uohm, 13.19A, Smd; Inductance Kemet
03AH4395
Inductor, 1.5Uh, 8300Uohm, 13.19A, Smd; Inductance Kemet 03AH4395
INDUCTOR, 1.5UH, 8300UOHM, 13.19A, SMD; Inductance:1.5µH; RMS Current (Irms):13.2A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0083ohm RoHS Compliant: Yes

INDUCTOR, 1.5UH, 8300UOHM, 13.19A, SMD; Inductance:1.5µH; RMS Current (Irms):13.2A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0083ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.5Uh, 8300Uohm, 13.19A, Smd; Inductance Kemet - 06AH4191 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 8300Uohm, 13.19A, Smd; Inductance Kemet
06AH4191
Inductor, 1.5Uh, 8300Uohm, 13.19A, Smd; Inductance Kemet 06AH4191
INDUCTOR, 1.5UH, 8300UOHM, 13.19A, SMD; Inductance:1.5µH; RMS Current (Irms):13.19A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:MPX Series; Power Inductor Case:7.25mm x 6.7mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 8300UOHM, 13.19A, SMD; Inductance:1.5µH; RMS Current (Irms):13.19A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:MPX Series; Power Inductor Case:7.25mm x 6.7mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20692-6-ND 03AH4394 06AH4191
Product Name Fixed Inductors Inductor, 1.5Uh, 8300Uohm, 13.19A, Smd; Inductance Kemet Inductor, 1.5Uh, 8300Uohm, 13.19A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J825JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176639-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 560 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-5723-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details