KEMET Electronics Corporation Fixed Inductors MPX1D0630L1R5

Description
1.5µH Shielded Wirewound Inductor 10.5A 12.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 10.5A 12.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20682-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20682-1-ND
Fixed Inductors 399-20682-1-ND
1.5µH Shielded Wirewound Inductor 10.5A 12.7mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 10.5A 12.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20682-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20682-6-ND
Fixed Inductors 399-20682-6-ND
1.5µH Shielded Wirewound Inductor 10.5A 12.7mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 10.5A 12.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20682-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20682-2-ND
Fixed Inductors 399-20682-2-ND
1.5µH Shielded Wirewound Inductor 10.5A 12.7mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 10.5A 12.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, 0.01Ohm, 10.51A, Smd; Inductance Kemet - 03AH4375 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 0.01Ohm, 10.51A, Smd; Inductance Kemet
03AH4375
Inductor, 1.5Uh, 0.01Ohm, 10.51A, Smd; Inductance Kemet 03AH4375
INDUCTOR, 1.5UH, 0.01OHM, 10.51A, SMD; Inductance:1.5µH; RMS Current (Irms):10.5A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0127ohm RoHS Compliant: Yes

INDUCTOR, 1.5UH, 0.01OHM, 10.51A, SMD; Inductance:1.5µH; RMS Current (Irms):10.5A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0127ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.5Uh, 0.01Ohm, 10.51A, Smd; Inductance Kemet - 03AH4374 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 0.01Ohm, 10.51A, Smd; Inductance Kemet
03AH4374
Inductor, 1.5Uh, 0.01Ohm, 10.51A, Smd; Inductance Kemet 03AH4374
INDUCTOR, 1.5UH, 0.01OHM, 10.51A, SMD; Inductance:1.5µH; RMS Current (Irms):10.5A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0127ohm RoHS Compliant: Yes

INDUCTOR, 1.5UH, 0.01OHM, 10.51A, SMD; Inductance:1.5µH; RMS Current (Irms):10.5A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0127ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20682-1-ND 03AH4375
Product Name Fixed Inductors Inductor, 1.5Uh, 0.01Ohm, 10.51A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36273225208R2KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2469828P - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1900 milliamps
Standards and Certifications RoHS
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N3 0302CS-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details