KEMET Electronics Corporation Fixed Inductors MPX1D0630L1R0

Description
1µH Shielded Wirewound Inductor 13.1A 8.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 13.1A 8.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20681-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20681-2-ND
Fixed Inductors 399-20681-2-ND
1µH Shielded Wirewound Inductor 13.1A 8.2mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 13.1A 8.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1Uh, 8200Uohm, 13.06A, Smd; Inductance Kemet - 03AH4373 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 8200Uohm, 13.06A, Smd; Inductance Kemet
03AH4373
Inductor, 1Uh, 8200Uohm, 13.06A, Smd; Inductance Kemet 03AH4373
INDUCTOR, 1UH, 8200UOHM, 13.06A, SMD; Inductance:1µH; RMS Current (Irms):13.1A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0082ohm RoHS Compliant: Yes

INDUCTOR, 1UH, 8200UOHM, 13.06A, SMD; Inductance:1µH; RMS Current (Irms):13.1A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0082ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, 8200Uohm, 13.06A, Smd; Inductance Kemet - 03AH4372 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 8200Uohm, 13.06A, Smd; Inductance Kemet
03AH4372
Inductor, 1Uh, 8200Uohm, 13.06A, Smd; Inductance Kemet 03AH4372
INDUCTOR, 1UH, 8200UOHM, 13.06A, SMD; Inductance:1µH; RMS Current (Irms):13.1A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0082ohm RoHS Compliant: Yes

INDUCTOR, 1UH, 8200UOHM, 13.06A, SMD; Inductance:1µH; RMS Current (Irms):13.1A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0082ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20681-2-ND 03AH4373
Product Name Fixed Inductors Inductor, 1Uh, 8200Uohm, 13.06A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Fixed Inductors - 486-DLO1-24-0006TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R12 0402CS-R12XJRW , 0402CS-R12XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details