10µH Shielded Wirewound Inductor 4.2A 78mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 4.2A 78mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 4.2A 78mOhm Max Nonstandard
INDUCTOR, 10UH, 0.08OHM, 4.23A, SMD; Inductance:10µH; RMS Current (Irms):4.2A; Inductor Construction:Shielde
INDUCTOR, 10UH, 0.08OHM, 4.23A, SMD; Inductance:10µH; RMS Current (Irms):4.2A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-20687-6-ND | 03AH4376 |
| Product Name | Fixed Inductors | Inductor, 10Uh, 0.08Ohm, 4.23A, Smd; Inductance Kemet |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |