KEMET Electronics Corporation Fixed Inductors MPX1D0624LR47

Description
470nH Shielded Wirewound Inductor 15.4A 5.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 15.4A 5.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20666-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20666-2-ND
Fixed Inductors 399-20666-2-ND
470nH Shielded Wirewound Inductor 15.4A 5.2mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 15.4A 5.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.47Uh, 5200Uohm, 15.36A, Smd; Inductance Kemet - 03AH4343 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 5200Uohm, 15.36A, Smd; Inductance Kemet
03AH4343
Inductor, 0.47Uh, 5200Uohm, 15.36A, Smd; Inductance Kemet 03AH4343
INDUCTOR, 0.47UH, 5200UOHM, 15.36A, SMD; Inductance:470nH; RMS Current (Irms):15.4A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0052ohm RoHS Compliant: Yes

INDUCTOR, 0.47UH, 5200UOHM, 15.36A, SMD; Inductance:470nH; RMS Current (Irms):15.4A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0052ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 0.47Uh, 5200Uohm, 15.36A, Smd; Inductance Kemet - 03AH4342 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 5200Uohm, 15.36A, Smd; Inductance Kemet
03AH4342
Inductor, 0.47Uh, 5200Uohm, 15.36A, Smd; Inductance Kemet 03AH4342
INDUCTOR, 0.47UH, 5200UOHM, 15.36A, SMD; Inductance:470nH; RMS Current (Irms):15.4A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0052ohm RoHS Compliant: Yes

INDUCTOR, 0.47UH, 5200UOHM, 15.36A, SMD; Inductance:470nH; RMS Current (Irms):15.4A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0052ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20666-2-ND 03AH4343
Product Name Fixed Inductors Inductor, 0.47Uh, 5200Uohm, 15.36A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678535 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - 1674-CL1008-2823JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details